☰
CA0358AE
CA0358AE
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA0358AE Datasheet
History Price: $0.25000
In Stock: 39680
CA0358AE vs CA082E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
13V/μs
Gain Bandwidth Product
1 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
-
Voltage - Input Offset
2 mV
5 mV
Current - Supply
1.5mA (x2 Channels)
1.4mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
32 V
36 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP