☰
CA0358E
CA0358E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA0358E Datasheet
History Price: $0.67000
In Stock: 19040
CA0358E vs CA0747CT
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
500V/μs
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
45 nA
80 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.5mA (x2 Channels)
1.7mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
32 V
-
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-100-10 Metal Can
Supplier Device Package
8-PDIP
TO-100-10