Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA0358M
CA0358M
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Harris Corporation
Datasheet:
CA0358M Datasheet
History Price: $0.27000
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0358M vs CA0748E
Part No
CA0358M
CA0748E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
45 nA
80 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1.5mA (x2 Channels)
1.7mA
Current - Output / Channel
40 mA
25 mA
Voltage - Supply Span (Min)
32 V
44 V
Voltage - Supply Span (Max)
32 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8