Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil CA0741CE
CA0741CE
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Intersil
Datasheet:
CA0741CE Datasheet
History Price: $0.27000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0741CE vs CA034EX
Part No
CA0741CE
CA034EX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
900 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
2 mV
-
Current - Supply
1.7mA
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
36 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-