☰
CA0741CE
CA0741CE
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA0741CE Datasheet
History Price: $0.27000
In Stock: 48400
CA0741CE vs CA0747CE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
900 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.7mA
1.7mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
36 V
44 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8