☰
CA0741EX
CA0741EX
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Harris Corporation
Datasheet:   CA0741EX Datasheet
History Price: $0.30000
In Stock: 34640
CA0741EX vs CA080T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
1
Output Type
-
-
Slew Rate
500V/μs
-
Gain Bandwidth Product
-
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
5 pA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
1.7mA
1.4mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
36 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8