☰
CA0741S
CA0741S
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA0741S Datasheet
History Price: $0.67000
In Stock: 27760
CA0741S vs CA080T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
900 kHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
5 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.7mA
1.4mA
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
44 V
36 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8