☰
CA0741T3
CA0741T3
Active
Description:  IC TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA0741T3 Datasheet
History Price: $2.66000
In Stock: 14000
CA0741T3 vs CA082EX
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.5V/μs
13V/μs
Gain Bandwidth Product
900 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
3 mV
5 mV
Current - Supply
1.7mA
1.4mA
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
44 V
36 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP