☰
CA0747CE
CA0747CE
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA0747CE Datasheet
History Price: Active
In Stock: 7120
CA0747CE vs CA0741CE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
900 kHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.7mA
1.7mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
44 V
36 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP