Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA0747CT
CA0747CT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
DUAL OPERATIONAL AMPLIFIER
Manufacturer:
Harris Corporation
Datasheet:
CA0747CT Datasheet
History Price: Active
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA0747CT vs CA0258AE
Part No
CA0747CT
CA0258AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
500V/μs
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
40 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1.7mA
1.5mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-100-10 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-100-10
8-PDIP