☰
CA0747CT
CA0747CT
Active
Description:  DUAL OPERATIONAL AMPLIFIER
Manufacturer:  Harris Corporation
Datasheet:   CA0747CT Datasheet
History Price: Active
In Stock: 240
CA0747CT vs CA0741EX
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
500V/μs
500V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1.7mA
1.7mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
-
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-100-10 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-100-10
8-PDIP