☰
CA0748CE
CA0748CE
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA0748CE Datasheet
History Price: $0.23000
In Stock: 29600
CA0748CE vs CA0258AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
40 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1.7mA
1.5mA
Current - Output / Channel
25 mA
40 mA
Voltage - Supply Span (Min)
44 V
3 V
Voltage - Supply Span (Max)
44 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP