Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA080CT
CA080CT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
SINGLE, BIMOS OPERATIONAL AMPLIF
Manufacturer:
Harris Corporation
Datasheet:
CA080CT Datasheet
History Price: Active
In Stock: 42540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA080CT vs CA082E
Part No
CA080CT
CA082E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
5 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 pA
-
Voltage - Input Offset
2 mV
5 mV
Current - Supply
1.4mA
1.4mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
36 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP