Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA080T
CA080T
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT TO99-8
Manufacturer:
Harris Corporation
Datasheet:
CA080T Datasheet
History Price: $1.00000
In Stock: 2080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA080T vs CA0224M96
Part No
CA080T
CA0224M96
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
5 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
45 nA
Voltage - Input Offset
3 mV
2 mV
Current - Supply
1.4mA
800μA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
36 V
32 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
14-SOIC