☰
CA080T
CA080T
Active
Description:  IC CMOS 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   CA080T Datasheet
History Price: $1.00000
In Stock: 2080
CA080T vs CA0747T3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
5 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
5 pA
80 nA
Voltage - Input Offset
3 mV
2 mV
Current - Supply
1.4mA
1.7mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
36 V
44 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8