Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA081E
CA081E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
CA081 - SINGLE OPERATIONAL AMPLI
Manufacturer:
Harris Corporation
Datasheet:
CA081E Datasheet
History Price: Active
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA081E vs CA0741S
Part No
CA081E
CA0741S
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
900 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
80 nA
Voltage - Input Offset
-
3 mV
Current - Supply
-
1.7mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
-
44 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC