☰
CA082EX
CA082EX
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA082EX Datasheet
History Price: $0.43000
In Stock: 31440
CA082EX vs CA0224M
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
13V/μs
-
Gain Bandwidth Product
5 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
45 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
1.4mA
800μA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
36 V
32 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC