Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA082EX
CA082EX
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
CA082EX Datasheet
History Price: $0.43000
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA082EX vs CA080CT
Part No
CA082EX
CA080CT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
1
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
5 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
15 pA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
1.4mA
1.4mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
36 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8