☰
CA30003
CA30003
Active
Description:  HIGH RELIABILITY DC AMPLIFIER
Manufacturer:  Harris Corporation
Datasheet:   CA30003 Datasheet
History Price: $6.68000
In Stock: 19520
CA30003 vs CA3420E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
Rail-to-Rail
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
0.05 pA
Voltage - Input Offset
-
5 mV
Current - Supply
-
450μA
Current - Output / Channel
-
2.6 mA
Voltage - Supply Span (Min)
-
2 V
Voltage - Supply Span (Max)
-
20 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP