☰
CA30153
CA30153
Active
Description:  LOW NOISE AMPLIFIER
Manufacturer:  Harris Corporation
Datasheet:   CA30153 Datasheet
History Price: Active
In Stock: 33280
CA30153 vs CA3280E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
-
Transconductance
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
125V/μs
Gain Bandwidth Product
-
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
1.8 μA
Voltage - Input Offset
-
800 μV
Current - Supply
-
2mA (x2 Channels)
Current - Output / Channel
-
410 μA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP