☰
CA30153
CA30153
Active
Description:  LOW NOISE AMPLIFIER
Manufacturer:  Harris Corporation
Datasheet:   CA30153 Datasheet
History Price: Active
In Stock: 33280
CA30153 vs CA3410E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
4
Output Type
-
-
Slew Rate
-
1.5V/μs
Gain Bandwidth Product
-
5.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
10 pA
Voltage - Input Offset
-
8 mV
Current - Supply
-
8mA
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP