☰
CA3054
CA3054
Active
Description:  IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:  Intersil
Datasheet:   CA3054 Datasheet
History Price: $0.23000
In Stock: 35120
CA3054 vs CA3060BD
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Differential
Transconductance
Number of Circuits
2
3
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
550 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 μA
5 mA
Voltage - Input Offset
450 μV
5 mV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
-
Voltage - Supply Span (Max)
-
-
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-CERDIP