Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil CA3054
CA3054
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:
Intersil
Datasheet:
CA3054 Datasheet
History Price: $0.23000
In Stock: 35120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3054 vs CA3078AE
Part No
CA3054
CA3078AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Differential
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
1.5V/μs
Gain Bandwidth Product
550 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
7 nA
Voltage - Input Offset
450 μV
700 μV
Current - Supply
-
20μA
Current - Output / Channel
-
12 mA
Voltage - Supply Span (Min)
-
1.5 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP