☰
CA3054
CA3054
Active
Description:  IC OPAMP DIFF 2 CIRCUIT 14SOIC
Manufacturer:  Intersil
Datasheet:   CA3054 Datasheet
History Price: $0.23000
In Stock: 35120
CA3054 vs CA3080A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Differential
Transconductance
Number of Circuits
2
1
Output Type
-
Push-Pull
Slew Rate
-
75V/μs
Gain Bandwidth Product
550 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 μA
2 μA
Voltage - Input Offset
450 μV
400 μV
Current - Supply
-
1mA
Current - Output / Channel
-
500 μA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
14-SOIC
TO-99-8