Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3060BD
CA3060BD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 3CIR 16CERDIP
Manufacturer:
Harris Corporation
Datasheet:
CA3060BD Datasheet
History Price: Active
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3060BD vs CA3080E
Part No
CA3060BD
CA3080E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Transconductance
Transconductance
Number of Circuits
3
1
Output Type
-
Push-Pull
Slew Rate
-
75V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 mA
2 μA
Voltage - Input Offset
5 mV
400 μV
Current - Supply
-
1mA
Current - Output / Channel
-
650 μA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
8-PDIP