☰
CA3060BD
CA3060BD
Active
Description:  IC OPAMP TRANSCOND 3CIR 16CERDIP
Manufacturer:  Harris Corporation
Datasheet:   CA3060BD Datasheet
History Price: Active
In Stock: 20300
CA3060BD vs CA3240E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Transconductance
General Purpose
Number of Circuits
3
2
Output Type
-
-
Slew Rate
-
9V/μs
Gain Bandwidth Product
-
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 mA
10 pA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
-
8mA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
8-PDIP