☰
CA3060BD
CA3060BD
Active
Description:  IC OPAMP TRANSCOND 3CIR 16CERDIP
Manufacturer:  Harris Corporation
Datasheet:   CA3060BD Datasheet
History Price: Active
In Stock: 7600
CA3060BD vs CA358E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
3
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 mA
45 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
-
1.5mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
3 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
8-PDIP