☰
CA3060E
CA3060E
Active
Description:  IC OPAMP GP 3 CIRCUIT 16DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3060E Datasheet
History Price: $2.78000
In Stock: 43840
CA3060E vs CA3280E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
3
2
Output Type
-
-
Slew Rate
8V/μs
125V/μs
Gain Bandwidth Product
110 kHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
2.5 μA
1.8 μA
Voltage - Input Offset
1 mV
800 μV
Current - Supply
850μA
2mA (x2 Channels)
Current - Output / Channel
-
410 μA
Voltage - Supply Span (Min)
36 V
4 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP