Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3060E
CA3060E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 3 CIRCUIT 16DIP
Manufacturer:
Harris Corporation
Datasheet:
CA3060E Datasheet
History Price: $2.78000
In Stock: 43840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3060E vs CA3440E
Part No
CA3060E
CA3440E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
3
1
Output Type
-
-
Slew Rate
8V/μs
-
Gain Bandwidth Product
110 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
2.5 μA
10 pA
Voltage - Input Offset
1 mV
-
Current - Supply
850μA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
36 V
5 V
Voltage - Supply Span (Max)
36 V
15 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-PDIP