☰
CA3075
CA3075
Active
Description:  IC AUDIO 1 CIRCUIT
Manufacturer:  Harris Corporation
Datasheet:   CA3075 Datasheet
History Price: $4.64000
In Stock: 36960
CA3075 vs CA3140AT
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
9V/μs
Gain Bandwidth Product
-
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
-
2 mV
Current - Supply
-
4mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
TO-99-8 Metal Can
Supplier Device Package
-
TO-99-8