☰
CA3075
CA3075
Active
Description:  IC AUDIO 1 CIRCUIT
Manufacturer:  Harris Corporation
Datasheet:   CA3075 Datasheet
History Price: $4.64000
In Stock: 36960
CA3075 vs CA3160AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
190 kHz
Current - Input Bias
-
-
Voltage - Input Offset
-
2 mV
Current - Supply
-
10mA
Current - Output / Channel
-
22 mA
Voltage - Supply Span (Min)
-
5 V
Voltage - Supply Span (Max)
-
16 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP