Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3075
CA3075
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 1 CIRCUIT
Manufacturer:
Harris Corporation
Datasheet:
CA3075 Datasheet
History Price: $4.64000
In Stock: 36960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3075 vs CA3260AE
Part No
CA3075
CA3260AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Audio
CMOS
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
5 pA
Voltage - Input Offset
-
2 mV
Current - Supply
-
9mA (x2 Channels)
Current - Output / Channel
-
22 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
16 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP