☰
CA3078AE
CA3078AE
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3078AE Datasheet
History Price: $1.01000
In Stock: 30080
CA3078AE vs CA30003
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
1.5V/μs
-
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
7 nA
-
Voltage - Input Offset
700 μV
-
Current - Supply
20μA
-
Current - Output / Channel
12 mA
-
Voltage - Supply Span (Min)
1.5 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-