☰
CA3078AE
CA3078AE
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3078AE Datasheet
History Price: $1.01000
In Stock: 5740
CA3078AE vs CA3060E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
3
Output Type
-
-
Slew Rate
1.5V/μs
8V/μs
Gain Bandwidth Product
2 MHz
110 kHz
-3db Bandwidth
-
-
Current - Input Bias
7 nA
2.5 μA
Voltage - Input Offset
700 μV
1 mV
Current - Supply
20μA
850μA
Current - Output / Channel
12 mA
-
Voltage - Supply Span (Min)
1.5 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP