Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil CA3078AE
CA3078AE
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Intersil
Datasheet:
CA3078AE Datasheet
History Price: $1.01000
In Stock: 5740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3078AE vs CA3075
Part No
CA3078AE
CA3075
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Audio
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
-
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
7 nA
-
Voltage - Input Offset
700 μV
-
Current - Supply
20μA
-
Current - Output / Channel
12 mA
-
Voltage - Supply Span (Min)
1.5 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-