☰
CA3078AE
CA3078AE
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3078AE Datasheet
History Price: $1.01000
In Stock: 30080
CA3078AE vs CA3078E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
1.5V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
7 nA
60 nA
Voltage - Input Offset
700 μV
1.3 mV
Current - Supply
20μA
100μA
Current - Output / Channel
12 mA
12 mA
Voltage - Supply Span (Min)
1.5 V
1.5 V
Voltage - Supply Span (Max)
30 V
12 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP