CA3078AM
CA3078AM
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Rochester Electronics
Datasheet:   CA3078AM Datasheet
History Price: $11.43000
In Stock: 20400
CA3078AM vs CA3160T
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
10V/μs
Gain Bandwidth Product
2 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
7 nA
5 pA
Voltage - Input Offset
700 μV
6 mV
Current - Supply
20μA
10mA
Current - Output / Channel
6.5 mA
22 mA
Voltage - Supply Span (Min)
1.5 V
5 V
Voltage - Supply Span (Max)
30 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8