CA3078AT
CA3078AT
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   CA3078AT Datasheet
History Price: $42.67000
In Stock: 3200
CA3078AT vs CA3177E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
-
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
7 nA
15 μA
Voltage - Input Offset
700 μV
100 mV
Current - Supply
20μA
3mA
Current - Output / Channel
6.5 mA
-
Voltage - Supply Span (Min)
1.5 V
30 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP