Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics CA3078E
CA3078E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
MICROPOWER OP AMP 700 NW
Manufacturer:
Renesas Electronics
Datasheet:
CA3078E Datasheet
History Price: $9.80000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3078E vs CA3240AE
Part No
CA3078E
CA3240AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1.5V/μs
9V/μs
Gain Bandwidth Product
2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
10 pA
Voltage - Input Offset
1.3 mV
2 mV
Current - Supply
100μA
8mA (x2 Channels)
Current - Output / Channel
12 mA
40 mA
Voltage - Supply Span (Min)
1.5 V
4 V
Voltage - Supply Span (Max)
12 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP