☰
CA3078E
CA3078E
Obsolete
Description:  MICROPOWER OP AMP 700 NW
Manufacturer:  Renesas Electronics
Datasheet:   CA3078E Datasheet
History Price: $9.80000
In Stock: 38800
CA3078E vs CA3260AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1.5V/μs
10V/μs
Gain Bandwidth Product
2 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
5 pA
Voltage - Input Offset
1.3 mV
2 mV
Current - Supply
100μA
9mA (x2 Channels)
Current - Output / Channel
12 mA
22 mA
Voltage - Supply Span (Min)
1.5 V
4 V
Voltage - Supply Span (Max)
12 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP