☰
CA3080A
CA3080A
Active
Description:  IC OPAMP TRANSCOND 1 CIRC TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   CA3080A Datasheet
History Price: Active
In Stock: 18160
CA3080A vs CA3493E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
1
Output Type
Push-Pull
-
Slew Rate
75V/μs
0.25V/μs
Gain Bandwidth Product
2 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
20 nA
Voltage - Input Offset
400 μV
300 μV
Current - Supply
1mA
2.3mA
Current - Output / Channel
500 μA
7 mA
Voltage - Supply Span (Min)
4 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP