Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics CA3080AE
CA3080AE
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:
Rochester Electronics
Datasheet:
CA3080AE Datasheet
History Price: $3.89000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3080AE vs CA3240E
Part No
CA3080AE
CA3240E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Intersil
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
75V/μs
9V/μs
Gain Bandwidth Product
2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
10 pA
Voltage - Input Offset
400 μV
5 mV
Current - Supply
1mA
8mA (x2 Channels)
Current - Output / Channel
650 μA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP