☰
CA3080AE
CA3080AE
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3080AE Datasheet
History Price: $3.89000
In Stock: 4400
CA3080AE vs CA3410E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
4
Output Type
Push-Pull
-
Slew Rate
75V/μs
1.5V/μs
Gain Bandwidth Product
2 MHz
5.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
10 pA
Voltage - Input Offset
400 μV
8 mV
Current - Supply
1mA
8mA
Current - Output / Channel
650 μA
35 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP