Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics CA3080AF
CA3080AF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT
Manufacturer:
Rochester Electronics
Datasheet:
CA3080AF Datasheet
History Price: $59.95000
In Stock: 45920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3080AF vs CA3410E
Part No
CA3080AF
CA3410E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
75V/μs
1.5V/μs
Gain Bandwidth Product
2 MHz
5.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
10 pA
Voltage - Input Offset
300 μV
8 mV
Current - Supply
-
8mA
Current - Output / Channel
500 μA
35 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP