☰
CA3080AF
CA3080AF
Active
Description:  IC OPAMP GP 1 CIRCUIT
Manufacturer:  Rochester Electronics
Datasheet:   CA3080AF Datasheet
History Price: $59.95000
In Stock: 45920
CA3080AF vs CA3420E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
75V/μs
0.5V/μs
Gain Bandwidth Product
2 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
0.05 pA
Voltage - Input Offset
300 μV
5 mV
Current - Supply
-
450μA
Current - Output / Channel
500 μA
2.6 mA
Voltage - Supply Span (Min)
4 V
2 V
Voltage - Supply Span (Max)
30 V
20 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP