☰
CA3080AF
CA3080AF
Active
Description:  IC OPAMP GP 1 CIRCUIT
Manufacturer:  Rochester Electronics
Datasheet:   CA3080AF Datasheet
History Price: $59.95000
In Stock: 45920
CA3080AF vs CA3493E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
75V/μs
0.25V/μs
Gain Bandwidth Product
2 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
20 nA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
-
2.3mA
Current - Output / Channel
500 μA
7 mA
Voltage - Supply Span (Min)
4 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP