☰
CA3080E
CA3080E
Obsolete
Description:  IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3080E Datasheet
History Price: Obsolete
In Stock: 13120
CA3080E vs CA3240AE
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
75V/μs
9V/μs
Gain Bandwidth Product
2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
10 pA
Voltage - Input Offset
400 μV
2 mV
Current - Supply
1mA
8mA (x2 Channels)
Current - Output / Channel
650 μA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP