CA3080M-G
CA3080M-G
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8SOIC
Manufacturer:  Rochester Electronics
Datasheet:   CA3080M-G Datasheet
History Price: $3.27000
In Stock: 49200
CA3080M-G vs CA3280E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Transconductance
Transconductance
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
75V/μs
125V/μs
Gain Bandwidth Product
2 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 μA
1.8 μA
Voltage - Input Offset
400 μV
800 μV
Current - Supply
1mA
2mA (x2 Channels)
Current - Output / Channel
650 μA
410 μA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP