☰
CA3130E
CA3130E
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3130E Datasheet
History Price: Obsolete
In Stock: 6980
CA3130E vs CA3075
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Audio
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
-
Gain Bandwidth Product
15 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
5 pA
-
Voltage - Input Offset
8 mV
-
Current - Supply
10mA
-
Current - Output / Channel
45 mA
-
Voltage - Supply Span (Min)
5 V
-
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-