☰
CA3130E
CA3130E
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3130E Datasheet
History Price: Obsolete
In Stock: 46160
CA3130E vs CA3078E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
1.5V/μs
Gain Bandwidth Product
15 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
60 nA
Voltage - Input Offset
8 mV
1.3 mV
Current - Supply
10mA
100μA
Current - Output / Channel
45 mA
12 mA
Voltage - Supply Span (Min)
5 V
1.5 V
Voltage - Supply Span (Max)
16 V
12 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP